interlight 558115
- 收藏
- 对比
558115详情
interlight 558115重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP68
Material of contact surface
Gold
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
558115拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。