interlight 571612
- 收藏
- 对比
571612详情
interlight 571612重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Toggle
With front ring
有
Colour front ring
Grey
Degree of protection (NEMA)
4X
Construction type lens
Rectangular
Degree of protection (IP), front side
IP67/IP69K
Material front ring
Metal
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
571612拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。