interlight 648AT277V
- 收藏
- 对比
添加到询价列表
648AT277V详情
interlight 648AT277V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - -25
Degree of protection (IP)
IP65
Material of contact surface
Other
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
0个相似型号
648AT277V拓展信息
GHO48T5L BALLAST
interlight
VEZ1Q18M2LD35M
interlight
43179
interlight
696AT 10685
interlight
PSK 218 CQMV BLS
interlight
WW-QWT5-4-P450ML5AC4M
interlight
SP2 /A V1
interlight
HM2SP20TPI
interlight
BS21-H3DT832CU210
interlight
KTEB-120-1-TP
interlight








哦! 它是空的。