interlight 6492-812G25MN BATTERY
- 收藏
- 对比
6492-812G25MN BATTERY
3101-6492-812G25MN BATTERY
配件
--
大陆
立即发货

Replacement for Acer 6492-812G25
1最小包装量--
6492-812G25MN BATTERY详情
interlight 6492-812G25MN BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
6492-812G25MN BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。