interlight 6PAK:WW-DJ46-1
- 收藏
- 对比
6PAK:WW-DJ46-1详情
interlight 6PAK:WW-DJ46-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
1.5
Permitted cable outer temperature during assembling/handling
-30 - 80
Degree of protection (IP)
IP67
Material of contact surface
Other
Product Status
活跃
厂商
Interlight
Package
Box
系列
SAD / FULL SPECTRUM BULBS
类型
Fluorescent
引线样式
Recessed - Double Contact
配件类型
Replacement Light Bulb
镜头尺寸
T-12 / Base: R17D
6PAK:WW-DJ46-1拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。