interlight 6PAK:WW-E658-7
- 收藏
- 对比
6PAK:WW-E658-7详情
interlight 6PAK:WW-E658-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With programming interfaces
无
User groups (password protection) possible
有
Suitable for operating system Windows 7
无
Library with object elements
Not available
Suitable for operating system Windows 8
无
Package
Box
厂商
Interlight
Product Status
活跃
系列
LIGHTING-FLOURESCENT
类型
Fluorescent
颜色
-
引线样式
Recessed - Double Contact
配件类型
Replacement Light Bulb
镜头风格
-
镜头尺寸
T-12 / Base: R17D
6PAK:WW-E658-7拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。