interlight 90402 IBP ADAPTER CABLES MEDEX LOGICAL CONNECTOR
- 收藏
- 对比
90402 IBP ADAPTER CABLES MEDEX LOGICAL CONNECTOR
3101-90402 IBP ADAPTER CABLES MEDEX LOGICAL CONNECTOR
特种电缆组件
--
大陆
立即发货

Replacement for Spacelabs 90402
1最小包装量--
90402 IBP ADAPTER CABLES MEDEX LOGICAL CONNECTOR详情
interlight 90402 IBP ADAPTER CABLES MEDEX LOGICAL CONNECTOR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
3750 - 30000
Number of auxiliary contacts as normally open contact
2
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
2500
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
2
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
90402 IBP ADAPTER CABLES MEDEX LOGICAL CONNECTOR拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。