interlight 9705 SHORT SPO2 SENSORS VETERINARY RECTAL SENSOR
- 收藏
- 对比
9705 SHORT SPO2 SENSORS VETERINARY RECTAL SENSOR
3101-9705 SHORT SPO2 SENSORS VETERINARY RECTAL SENSOR
特种电缆组件
--
大陆
立即发货

Replacement for Healthdyne 9705
1最小包装量--
9705 SHORT SPO2 SENSORS VETERINARY RECTAL SENSOR详情
interlight 9705 SHORT SPO2 SENSORS VETERINARY RECTAL SENSOR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized
Degree of protection (IP)
IP30
Type of fastening
Snap on
Material quality
Other
Model
Moulded hood
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
宽度
150
高度
60
9705 SHORT SPO2 SENSORS VETERINARY RECTAL SENSOR拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。