interlight 9KW
- 收藏
- 对比
9KW详情
interlight 9KW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
4
Manufacturer Part Number
171985A
Case Style
Center Back Mount, Front Flanged Mount
Range
0-30 Hg VAC
Manufacturer
US Gauge
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
9KW拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。