interlight A1SJHCPU-S8 BATTERY
- 收藏
- 对比
A1SJHCPU-S8 BATTERY
3101-A1SJHCPU-S8 BATTERY
配件
--
大陆
立即发货

Replacement for Mitsubishi A1SJH
1最小包装量--
A1SJHCPU-S8 BATTERY详情
interlight A1SJHCPU-S8 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
2.5
Core identification
Colour
Nominal cross section conductor
1
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
450
Conductor category
Class 5 = flexible
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
A1SJHCPU-S8 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。