interlight ACK-700 CHARGER
- 收藏
- 对比
ACK-700 CHARGER
3101-ACK-700 CHARGER
电池充电器
--
大陆
立即发货

Replacement for Canon ACK-700 Ch
1最小包装量--
ACK-700 CHARGER详情
interlight ACK-700 CHARGER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1 - 25
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
频率
50 - 60
ACK-700 CHARGER拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。