interlight ADVISOR ECG LEADWIRE
- 收藏
- 对比
ADVISOR ECG LEADWIRE
3101-ADVISOR ECG LEADWIRE
特种电缆组件
--
大陆
立即发货

Replacement for Smiths Medical A
1最小包装量--
ADVISOR ECG LEADWIRE详情
interlight ADVISOR ECG LEADWIRE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Colour front ring
Black
With front ring
有
Product Status
活跃
厂商
Interlight
Package
零售包装
系列
*
ADVISOR ECG LEADWIRE拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。