interlight AGS 2150 GARDEN TRACTOR 275CCA BATTERY
- 收藏
- 对比
AGS 2150 GARDEN TRACTOR 275CCA BATTERY
3101-AGS 2150 GARDEN TRACTOR 275CCA BATTERY
配件
--
大陆
立即发货

Replacement for Cub Cadet Ags 21
1最小包装量--
AGS 2150 GARDEN TRACTOR 275CCA BATTERY详情
interlight AGS 2150 GARDEN TRACTOR 275CCA BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overload release current setting
2000 - 5000
Degree of protection (IP)
IP20
With integrated under voltage release
无
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
AGS 2150 GARDEN TRACTOR 275CCA BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。