interlight AMX YEAR 1957 BATTERY
- 收藏
- 对比
AMX YEAR 1957 BATTERY
3101-AMX YEAR 1957 BATTERY
配件
--
大陆
立即发货

Replacement for Amc Amx Year 195
1最小包装量--
AMX YEAR 1957 BATTERY详情
interlight AMX YEAR 1957 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
质量
0.3
Surface protection
Galvanized
Bending strength
Flexible
Bending radius, static
50
Flame accelerating
无
Degree of protection (IP)
IP40
Approved according to CSA
无
Compressive strength
1250
Nominal diameter
21
Approved according to DIN EN 61386-23
有
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
密封
No sealing
配件类型
Replacement Battery
AMX YEAR 1957 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。