interlight ASPIRE 1662LC BATTERY
- 收藏
- 对比
ASPIRE 1662LC BATTERY
3101-ASPIRE 1662LC BATTERY
配件
--
大陆
立即发货

Replacement for Acer Aspire 1662
1最小包装量--
ASPIRE 1662LC BATTERY详情
interlight ASPIRE 1662LC BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
63
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
25 - 63
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
693 - 693
Type of electrical connection of main circuit
Frame clamp
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
ASPIRE 1662LC BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。