interlight ASPIRE 3021WLMI BATTERY
- 收藏
- 对比
ASPIRE 3021WLMI BATTERY
3101-ASPIRE 3021WLMI BATTERY
配件
--
大陆
立即发货

Replacement for Acer Aspire 3021
1最小包装量--
ASPIRE 3021WLMI BATTERY详情
interlight ASPIRE 3021WLMI BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 105
Rated current In
9
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
ASPIRE 3021WLMI BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。