interlight ASPIRE 4820TZ ADAPTER
- 收藏
- 对比
ASPIRE 4820TZ ADAPTER
3101-ASPIRE 4820TZ ADAPTER
配件
--
大陆
立即发货

Replacement for Acer Aspire 4820
1最小包装量--
ASPIRE 4820TZ ADAPTER详情
interlight ASPIRE 4820TZ ADAPTER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
630
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
ASPIRE 4820TZ ADAPTER拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。