interlight ASPIRE 7720-1A2G16MI
- 收藏
- 对比
ASPIRE 7720-1A2G16MI
3101-ASPIRE 7720-1A2G16MI
配件
--
大陆
立即发货

Replacement for Acer Aspire 7720
1最小包装量--
ASPIRE 7720-1A2G16MI详情
interlight ASPIRE 7720-1A2G16MI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
ASPIRE 7720-1A2G16MI拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。