interlight AUTOFOCUS FILM CAMERA CONTRACTOR BATTERY
- 收藏
- 对比
AUTOFOCUS FILM CAMERA CONTRACTOR BATTERY
3101-AUTOFOCUS FILM CAMERA CONTRACTOR BATTERY
配件
--
大陆
立即发货

Replacement for Fuji / Fujica /
1最小包装量--
AUTOFOCUS FILM CAMERA CONTRACTOR BATTERY详情
interlight AUTOFOCUS FILM CAMERA CONTRACTOR BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Other
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
AUTOFOCUS FILM CAMERA CONTRACTOR BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。