interlight BC 750/230 UPS BATTERY
- 收藏
- 对比
BC 750/230 UPS BATTERY
3101-BC 750/230 UPS BATTERY
配件
--
大陆
立即发货

Replacement for Tripp Lite Bc 75
1最小包装量--
BC 750/230 UPS BATTERY详情
interlight BC 750/230 UPS BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
BC 750/230 UPS BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。