interlight BE YEAR 2007 TRUCK / BUS BATTERY
- 收藏
- 对比
BE YEAR 2007 TRUCK / BUS BATTERY
3101-BE YEAR 2007 TRUCK / BUS BATTERY
配件
--
大陆
立即发货

Replacement for International Bu
1最小包装量--
BE YEAR 2007 TRUCK / BUS BATTERY详情
interlight BE YEAR 2007 TRUCK / BUS BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Other
Nominal voltage
220 - 240
Protection class
II
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
0 - 0
With light source
有
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
BE YEAR 2007 TRUCK / BUS BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。