interlight BHT-904BB SCANNER CONTRACTOR BATTERY
- 收藏
- 对比
BHT-904BB SCANNER CONTRACTOR BATTERY
3101-BHT-904BB SCANNER CONTRACTOR BATTERY
配件
--
大陆
立即发货

Replacement for Denso BHT-904BB
1最小包装量--
BHT-904BB SCANNER CONTRACTOR BATTERY详情
interlight BHT-904BB SCANNER CONTRACTOR BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
21
Shell Style#
Right Angle Plug
Approvals
UL
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
触点性别
Pin
配件类型
Replacement Battery
长度
2.27 Inches
直径
0.81 Inches
BHT-904BB SCANNER CONTRACTOR BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。