interlight BHT/BHC 52 MID-SIZE WALK BEHIND BATTERY
- 收藏
- 对比
BHT/BHC 52 MID-SIZE WALK BEHIND BATTERY
3101-BHT/BHC 52 MID-SIZE WALK BEHIND BATTERY
配件
--
大陆
立即发货

Replacement for Bunton Bht/bhc 5
1最小包装量--
BHT/BHC 52 MID-SIZE WALK BEHIND BATTERY详情
interlight BHT/BHC 52 MID-SIZE WALK BEHIND BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
350 - 350
Nominal voltage
220 - 240
Protection class
I
Material housing
Steel
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
宽度
80
长度
3400
BHT/BHC 52 MID-SIZE WALK BEHIND BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。