interlight BP-HP550-11 BATTERY
- 收藏
- 对比
BP-HP550-11 BATTERY
3101-BP-HP550-11 BATTERY
配件
--
大陆
立即发货

Replacement for Sony BP-HP550-11
1最小包装量--
BP-HP550-11 BATTERY详情
interlight BP-HP550-11 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
750
Protective conductor
有
Nominal voltage U0
450
Nominal cross section conductor
1.5
Core identification
Colour
Spiral length (retracted)
1700
Outer diameter approx.
10.9
Permitted cable outer temperature during assembling/handling
-30 - 50
Colour outer sheath
Yellow
Material core insulation
Other
Flame retardant
According to IEC/EN 60332-1-2
Spiral length (extended)
5000
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
BP-HP550-11 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。