interlight BR1225A/FAN
- 收藏
- 对比
BR1225A/FAN
3101-BR1225A/FAN
非充电电池(一次电池)
--
大陆
立即发货

Replacement for Panasonic BR1225
1最小包装量--
BR1225A/FAN详情
interlight BR1225A/FAN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
500
Core colour
Grey
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Nominal cross section conductor
1.5
Core identification
Colour
Outer diameter approx.
2.9
Permitted cable outer temperature during assembling/handling
-5 - 90
Conductor surface
Bare
Permitted cable outer temperature after assembling without vibration
-60 - 180
Flame retardant
According to IEC/EN 60332-1-2
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
BR1225A/FAN拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。