interlight BSM-2300 IBP ADAPTER CABLES ARGON CONNECTOR
- 收藏
- 对比
BSM-2300 IBP ADAPTER CABLES ARGON CONNECTOR
3101-BSM-2300 IBP ADAPTER CABLES ARGON CONNECTOR
特种电缆组件
--
大陆
立即发货

Replacement for Nihon Kohden BSM
1最小包装量--
BSM-2300 IBP ADAPTER CABLES ARGON CONNECTOR详情
interlight BSM-2300 IBP ADAPTER CABLES ARGON CONNECTOR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Rated current In
11
Material of contact surface
Tin
Pollution degree
3
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
BSM-2300 IBP ADAPTER CABLES ARGON CONNECTOR拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。