interlight BSM-4104A SHORT SPO2 SENSORS INFANT SOFT
- 收藏
- 对比
BSM-4104A SHORT SPO2 SENSORS INFANT SOFT
3101-BSM-4104A SHORT SPO2 SENSORS INFANT SOFT
特种电缆组件
--
大陆
立即发货

Replacement for Nihon Kohden BSM
1最小包装量--
BSM-4104A SHORT SPO2 SENSORS INFANT SOFT详情
interlight BSM-4104A SHORT SPO2 SENSORS INFANT SOFT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
With cable preassembled
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Metal
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Suitable for safety functions
有
Explosion safety category for gas
None
Type of control element
Roller lever
Explosion safety category for dust
None
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
BSM-4104A SHORT SPO2 SENSORS INFANT SOFT拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。