interlight CAB31LL0000C1 BATTERY
- 收藏
- 对比
CAB31LL0000C1 BATTERY
3101-CAB31LL0000C1 BATTERY
配件
--
大陆
立即发货

Replacement for Alcatel CAB31LL0
1最小包装量--
CAB31LL0000C1 BATTERY详情
interlight CAB31LL0000C1 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
CAB31LL0000C1 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。