interlight CARDIAC TRIGGER MONITOR 3150 PINCH ECG LEADWIRE
- 收藏
- 对比
CARDIAC TRIGGER MONITOR 3150 PINCH ECG LEADWIRE
3101-CARDIAC TRIGGER MONITOR 3150 PINCH ECG LEADWIRE
特种电缆组件
--
大陆
立即发货

Replacement for Ivy Biomedical S
1最小包装量--
CARDIAC TRIGGER MONITOR 3150 PINCH ECG LEADWIRE详情
interlight CARDIAC TRIGGER MONITOR 3150 PINCH ECG LEADWIRE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1500 - 10000
Overload release current setting
400 - 1000
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1000
Type of control element
Rocker lever
Product Status
活跃
厂商
Interlight
Package
零售包装
系列
*
CARDIAC TRIGGER MONITOR 3150 PINCH ECG LEADWIRE拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。