interlight CEL-I9300HC-BLNF
- 收藏
- 对比
CEL-I9300HC-BLNF
3101-CEL-I9300HC-BLNF
配件
--
大陆
立即发货

Replacement for Daytona CEL-I930
1最小包装量--
CEL-I9300HC-BLNF详情
interlight CEL-I9300HC-BLNF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Number of auxiliary contacts as normally open contact
0
Overload release current setting
35 - 35
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
35
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
CEL-I9300HC-BLNF拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。