interlight CEL-SCP3800
- 收藏
- 对比
CEL-SCP3800详情
interlight CEL-SCP3800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Spiral length (extended)
800
Flame retardant
According to IEC/EN 60332-1-2
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
4.2
Spiral length (retracted)
200
Core identification
Colour
Nominal cross section conductor
0.14
Nominal voltage U0
50
Nominal voltage U
50
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
CEL-SCP3800拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。