interlight CELSIUS H910 MOBILE WORKSTATIO
- 收藏
- 对比
CELSIUS H910 MOBILE WORKSTATIO
3101-CELSIUS H910 MOBILE WORKSTATIO
配件
--
大陆
立即发货

Replacement for Fujitsu Celsius
1最小包装量--
CELSIUS H910 MOBILE WORKSTATIO详情
interlight CELSIUS H910 MOBILE WORKSTATIO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
58 - 68
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
75
Wrench width
95
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
Product Status
活跃
厂商
Interlight
Package
零售包装
系列
-
配件类型
Replacement Battery
CELSIUS H910 MOBILE WORKSTATIO拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。