interlight CEL-VX2000
- 收藏
- 对比
CEL-VX2000详情
interlight CEL-VX2000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Cable entry
压盖螺母
Degree of protection (IP)
IP44
Type of fastening
Inner lying mounting
Model
Surface mounted (plaster)
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
CEL-VX2000拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。