interlight CHROMEBOOK 14 G1(H6Q27EA) BATTERY
- 收藏
- 对比
CHROMEBOOK 14 G1(H6Q27EA) BATTERY
3101-CHROMEBOOK 14 G1(H6Q27EA) BATTERY
配件
--
大陆
立即发货

Replacement for Hp Hewlett Packa
1最小包装量--
CHROMEBOOK 14 G1(H6Q27EA) BATTERY详情
interlight CHROMEBOOK 14 G1(H6Q27EA) BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Screw connection
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
0
Max. operating pressure
70000
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
深度
85
配件类型
Replacement Battery
宽度
46
高度
113
CHROMEBOOK 14 G1(H6Q27EA) BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。