interlight CM1250 EMERGENCY LIGHTING 10AH BATTERY
- 收藏
- 对比
CM1250 EMERGENCY LIGHTING 10AH BATTERY
3101-CM1250 EMERGENCY LIGHTING 10AH BATTERY
配件
--
大陆
立即发货

Replacement for Hubbell CM1250 E
1最小包装量--
CM1250 EMERGENCY LIGHTING 10AH BATTERY详情
interlight CM1250 EMERGENCY LIGHTING 10AH BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Approvals
CSA, IEC, UL
Manufacturer
ABB
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NO, 1NC
知识产权评级
IP66
CM1250 EMERGENCY LIGHTING 10AH BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。