interlight CONTINENTAL V8 7.0L 435CCA YEAR 1976 BATTERY
- 收藏
- 对比
CONTINENTAL V8 7.0L 435CCA YEAR 1976 BATTERY
3101-CONTINENTAL V8 7.0L 435CCA YEAR 1976 BATTERY
配件
--
大陆
立即发货

Replacement for Lincoln Continen
1最小包装量--
CONTINENTAL V8 7.0L 435CCA YEAR 1976 BATTERY详情
interlight CONTINENTAL V8 7.0L 435CCA YEAR 1976 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
2
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
CONTINENTAL V8 7.0L 435CCA YEAR 1976 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。