interlight COOPER AGM YEAR 1965 BATTERY
- 收藏
- 对比
COOPER AGM YEAR 1965 BATTERY
3101-COOPER AGM YEAR 1965 BATTERY
配件
--
大陆
立即发货

Replacement for Austin Cooper Ag
1最小包装量--
COOPER AGM YEAR 1965 BATTERY详情
interlight COOPER AGM YEAR 1965 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Packaging type
Blister
Rated current In
16
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
COOPER AGM YEAR 1965 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。