interlight COYOTE 1340CC MOTORCYCLE CHARGER
- 收藏
- 对比
COYOTE 1340CC MOTORCYCLE CHARGER
3101-COYOTE 1340CC MOTORCYCLE CHARGER
配件
--
大陆
立即发货

Replacement for Big Dog Coyote 1
1最小包装量--
COYOTE 1340CC MOTORCYCLE CHARGER详情
interlight COYOTE 1340CC MOTORCYCLE CHARGER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
IP20
Type of fastening
Clamp mounting
Material quality
Thermoplastic
Transparent
无
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
深度
11
配件类型
Replacement Battery
宽度
80
高度
80
COYOTE 1340CC MOTORCYCLE CHARGER拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。