interlight CPB-413
- 收藏
- 对比
CPB-413详情
interlight CPB-413重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
US Gauge
Range
0-600 psi
Case Style
Lower Back Mount
Manufacturer Part Number
132553
Case Size
6
Connections
1/2 NPT
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
CPB-413拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。