interlight CS-ALK004BL
- 收藏
- 对比
CS-ALK004BL详情
interlight CS-ALK004BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 2.5
Rated current In
31
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 4
Connectable conductor cross section multi-wired
0.25 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.75 - 4
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
深度
46.6
配件类型
Replacement Battery
宽度
5.2
高度
95.6
CS-ALK004BL拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。