interlight CS-BPS30NB
- 收藏
- 对比
CS-BPS30NB详情
interlight CS-BPS30NB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Aluminium
Locking mechanism
Single locking lever
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
Other
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
深度
73
配件类型
Replacement Battery
防紫外线
有
高度
70
宽度
43
CS-BPS30NB拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。