interlight CS-DSC911BT BATTERY
- 收藏
- 对比
CS-DSC911BT BATTERY
3101-CS-DSC911BT BATTERY
配件
--
大陆
立即发货

Replacement for Cameron Sino CS-
1最小包装量--
CS-DSC911BT BATTERY详情
interlight CS-DSC911BT BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 16
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
频率
50/60 Hz
配件类型
Replacement Battery
CS-DSC911BT BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。