interlight CS-FVA601MD
- 收藏
- 对比
CS-FVA601MD详情
interlight CS-FVA601MD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
122
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-20 - 60
Circuit integrity
None
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
-50 - 80
Outer diameter approx.
9.5
Specification material outer sheath
Polypropylene (PP)
Screen over stranding element
Foil
Category
Other
Halogen free according to IEC 60754-2
有
Protective sheath
Polyurethane (PUR)
Core identification
Colour
Number of stranding elements
5
Min. permitted bending radius, moving application with forced guidance
40
Nominal cross section conductor
0.22
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
40
Min. permitted bending radius, stationary application/permanent installation
40
Low smoke according to IEC 61034-2
无
Nominal voltage U
300
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Package
零售包装
厂商
Interlight
Product Status
活跃
For Use With/Related Products
Cameron Sino CS-FVA601MD
系列
-
配件类型
Replacement Battery
双工
有
绞合
Bundle
防紫外线
无
CS-FVA601MD拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。