interlight CS-LVY930NB BATTERY
- 收藏
- 对比
CS-LVY930NB BATTERY
3101-CS-LVY930NB BATTERY
配件
--
大陆
立即发货

Replacement for Cameron Sino CS-
1最小包装量--
CS-LVY930NB BATTERY详情
interlight CS-LVY930NB BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
CS-LVY930NB BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。