interlight CS-OPF700SL
- 收藏
- 对比
CS-OPF700SL详情
interlight CS-OPF700SL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
PCF
包装
Reel
电阻
20 Ohms
子类别
Resistors
技术
Thin Film
配件类型
Replacement Battery
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
CS-OPF700SL拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。