interlight CS-PLC600SL BATTERY
- 收藏
- 对比
CS-PLC600SL BATTERY
3101-CS-PLC600SL BATTERY
配件
--
大陆
立即发货

Replacement for Cameron Sino CS-
1最小包装量--
CS-PLC600SL BATTERY详情
interlight CS-PLC600SL BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.5
Packaging type
Other
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 4
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.08 - 4
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
8
Connectable conductor cross section solid-core
0.08 - 4
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
高度
19
CS-PLC600SL BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。