interlight CU-DT3860MQ-10 NIBP CUFFS
- 收藏
- 对比
CU-DT3860MQ-10 NIBP CUFFS
3101-CU-DT3860MQ-10 NIBP CUFFS
特种电缆组件
--
大陆
立即发货

Replacement for Amc CU-DT3860MQ-
1最小包装量--
CU-DT3860MQ-10 NIBP CUFFS详情
interlight CU-DT3860MQ-10 NIBP CUFFS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
160
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
CU-DT3860MQ-10 NIBP CUFFS拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。