interlight DAYTONA V6 3.0L 500CCA YEAR 1993 BATTERY
- 收藏
- 对比
DAYTONA V6 3.0L 500CCA YEAR 1993 BATTERY
3101-DAYTONA V6 3.0L 500CCA YEAR 1993 BATTERY
配件
--
大陆
立即发货

Replacement for Dodge Daytona V6
1最小包装量--
DAYTONA V6 3.0L 500CCA YEAR 1993 BATTERY详情
interlight DAYTONA V6 3.0L 500CCA YEAR 1993 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1500 - 1500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
225 - 250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
DAYTONA V6 3.0L 500CCA YEAR 1993 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。