interlight DCF895C2 BATTERY
- 收藏
- 对比
DCF895C2 BATTERY
3101-DCF895C2 BATTERY
配件
--
大陆
立即发货

Replacement for Dewalt DCF895C2
1最小包装量--
DCF895C2 BATTERY详情
interlight DCF895C2 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 35
Pollution degree
3
Overvoltage category
2
Connectable conductor cross section solid-core
1 - 35
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
DCF895C2 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。