interlight DCR-TRV140
- 收藏
- 对比
DCR-TRV140详情
interlight DCR-TRV140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/8 NPT
Case Size
2.5
Manufacturer Part Number
164449
Case Style
Center Back Mount, Front Flanged Mount
Range
0-30 Hg VAC
Manufacturer
US Gauge
Product Status
活跃
厂商
Interlight
Package
零售包装
系列
-
配件类型
Replacement Battery
DCR-TRV140拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。